TE Connectivity Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity HF356

Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Height:10mmRoHS Compliant: Yes
Datasheet
Description
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Height:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 48M4468 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
48M4468
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 48M4468
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Height:10mmRoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity - 28X3019 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
28X3019
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity 28X3019
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Height:10mmRoHS Compliant: Yes

RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:2A; Product Range:HF3 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; External Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 48M4468
Product Name Relay, Signal, Spdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-320/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFB310Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details