TE Connectivity Insert, Plug, 6Pos, Spring; Product Range Amp Te Connectivity HE-006-MS

Description
INSERT, PLUG, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
INSERT, PLUG, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, 6Pos, Spring; Product Range Amp Te Connectivity - 72Y2641 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 6Pos, Spring; Product Range Amp Te Connectivity
72Y2641
Insert, Plug, 6Pos, Spring; Product Range Amp Te Connectivity 72Y2641
INSERT, PLUG, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

INSERT, PLUG, 6POS, SPRING; Product Range:HDC Series; No. of Contacts:6Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72Y2641
Product Name Insert, Plug, 6Pos, Spring; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.187 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/8" NPT
View Details
2 suppliers