Keystone Electronics Corp. PC Pin, Single Post Connectors 1357-1

Description
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1357-1-ND
PC Pin, Single Post Connectors 36-1357-1-ND
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"

"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1357-1-ND
Product Name PC Pin, Single Post Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details