TE Connectivity Chassis Mount Resistors HCF80J680RJ

Description
680 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 75W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HCF80J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HCF80J680RJ-ND
Chassis Mount Resistors 1712-HCF80J680RJ-ND
680 Ohms ±5% 75W Wirewound Chassis Mount Resistor

680 Ohms ±5% 75W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 680R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity - 81AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity
81AH8596
Res, 680R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity 81AH8596
RES, 680R, 5%, 75W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

RES, 680R, 5%, 75W, WIREWOUND; Resistance:680ohm; Product Range:HCF Series; Power Rating:75W; Resistance Tolerance:± 5%; Voltage Rating:1.1kV; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HCF80J680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HCF80J680RJ
Chassis Mount Resistors HCF80J680RJ
HCF80 75W 680R 5% LEAD

HCF80 75W 680R 5% LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-HCF80J680RJ-ND 81AH8596 HCF80J680RJ
Product Name Chassis Mount Resistors Res, 680R, 5%, 75W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Module
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers