H820K5BYA -- H8 20K5 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 20K5 0.1% 15Ppm Holsworthy - Te Connectivity
H820K5BYA
Description
H8 20K5 0.1% 15PPM
Description
H8 20K5 0.1% 15PPM
Suppliers
H8 20K5 0.1% 15Ppm Holsworthy - Te Connectivity
43AJ8835
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
43AJ8835 |
|
Product Name
|
H8 20K5 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers