TE Connectivity Through Hole Resistors H8158KBYA

Description
TE Connectivity H8158KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8158KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018092
Through Hole Resistors 7018092
TE Connectivity H8158KBYA Resistor

TE Connectivity H8158KBYA Resistor

Supplier's Site
Through Hole Resistors - 7018092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018092P
Through Hole Resistors 7018092P
TE Connectivity H8158KBYA Resistor

TE Connectivity H8158KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642009
Through Hole Resistors 1642009
TE Connectivity H8158KBYA Resistor

TE Connectivity H8158KBYA Resistor

Supplier's Site
Through Hole Resistors - H8158KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8158KBYA-ND
Through Hole Resistors H8158KBYA-ND
158 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

158 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 158 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9163 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 158 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9163
Through Hole Metal Film Resistor, H8 Series, 158 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9163
Through Hole Metal Film Resistor, H8 Series, 158 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 158 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7018092 7018092P H8158KBYA-ND 59R9163
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 158 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 158000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details