TE Connectivity Industrial Circular Connectors H52A008NN00420100000

Description
TE Connectivity H52A008NN00420100000
Request a Quote Datasheet
Description
TE Connectivity H52A008NN00420100000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515789
Industrial Circular Connectors 2515789
TE Connectivity H52A008NN00420100000

TE Connectivity H52A008NN00420100000

Supplier's Site
Industrial Circular Connectors - 2515788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515788
Industrial Circular Connectors 2515788
TE Connectivity H52A008NN00420100000

TE Connectivity H52A008NN00420100000

Supplier's Site
Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity - 74AH0622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity
74AH0622
Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity 74AH0622
CIRCULAR CONNECTOR, RCPT, 11POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 11POS, CABLE; Product Range:SpeedTec 723 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515789 74AH0622
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 11Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details