TE Connectivity Circular Conn, Plug, 11Pos, Cable; Product Range Intercontec - Te Connectivity H51A002NN00420100000

Description
CIRCULAR CONN, PLUG, 11POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 11POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, part number 31AJ4195, is designed for cable-to-cable applications, supporting power, signal, and data transmission. It features 11 contacts and utilizes a crimp socket contact type, although contacts are not supplied with the connector. The connector is constructed with a metal shell and has an electrodeposited nickel plating for enhanced durability. It is rated for an operating voltage of up to 630 VAC and has an environmental protection rating of IP67, making it suitable for harsh conditions. The connector can accommodate cable diameters ranging from 9.5 mm to 14.5 mm and operates effectively within a temperature range of -20 °C to 130 °C. The mating retention is achieved through a Speedtec (triple start threaded) mechanism, ensuring secure connections. This product complies with UL standards and is RoHS compliant, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, part number 31AJ4195, is designed for cable-to-cable applications, supporting power, signal, and data transmission. It features 11 contacts and utilizes a crimp socket contact type, although contacts are not supplied with the connector. The connector is constructed with a metal shell and has an electrodeposited nickel plating for enhanced durability. It is rated for an operating voltage of up to 630 VAC and has an environmental protection rating of IP67, making it suitable for harsh conditions. The connector can accommodate cable diameters ranging from 9.5 mm to 14.5 mm and operates effectively within a temperature range of -20 °C to 130 °C. The mating retention is achieved through a Speedtec (triple start threaded) mechanism, ensuring secure connections. This product complies with UL standards and is RoHS compliant, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11Pos, Cable; Product Range Intercontec - Te Connectivity - 31AJ4195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11Pos, Cable; Product Range Intercontec - Te Connectivity
31AJ4195
Circular Conn, Plug, 11Pos, Cable; Product Range Intercontec - Te Connectivity 31AJ4195
CIRCULAR CONN, PLUG, 11POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4195
Product Name Circular Conn, Plug, 11Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details