Anderson Power Products Power Drawer ® 35 Housing Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20 035LDBS

Description
Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20
Request a Quote
Description
Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 035LDBS is a socket housing for the Anderson Power Products Power Drawer series, designed for mixed power and signal applications in drawer-type equipment such as rectifiers and telecommunications systems. It accommodates 4 #12, 4 #16, and 21 #20 AWG contacts and features integral guide pins for blind mating alignment and first-mate/last-mate grounding capability. The housing is made of PBT material rated UL94 V-0, with a working temperature range of -40°C to 125°C. The connector supports a voltage rating of 600 V AC/DC and a dielectric withstanding voltage of 2,200 V AC. Dimensions include A=82.8 mm, B=76.2 mm, C=33.9 mm, D=21.8 mm, E=10.2 mm, F=6.4 mm, G=12.4 mm, H=28.7 mm, I=10.2 mm, and J=22.6 mm. Mating cycles are rated at 250 without load.

Datasheet Summary
Powered by GS/AI

The 035LDBS is a socket housing for the Anderson Power Products Power Drawer series, designed for mixed power and signal applications in drawer-type equipment such as rectifiers and telecommunications systems. It accommodates 4 #12, 4 #16, and 21 #20 AWG contacts and features integral guide pins for blind mating alignment and first-mate/last-mate grounding capability. The housing is made of PBT material rated UL94 V-0, with a working temperature range of -40°C to 125°C. The connector supports a voltage rating of 600 V AC/DC and a dielectric withstanding voltage of 2,200 V AC. Dimensions include A=82.8 mm, B=76.2 mm, C=33.9 mm, D=21.8 mm, E=10.2 mm, F=6.4 mm, G=12.4 mm, H=28.7 mm, I=10.2 mm, and J=22.6 mm. Mating cycles are rated at 250 without load.

Suppliers

Company
Product
Description
Supplier Links
Power Drawer ® 35 Housing Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20 - 035LDBS - Anderson Power Products
Sterling, MA, United States
Power Drawer ® 35 Housing Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20
035LDBS
Power Drawer ® 35 Housing Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20 035LDBS
Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20

Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20

Supplier's Site Datasheet
Power Drawer Hsg.low.draw.soc.#12/20/16 Rohs Compliant Anderson Power Products - 28K5813 - Newark, An Avnet Company
Chicago, IL, United States
Power Drawer Hsg.low.draw.soc.#12/20/16 Rohs Compliant Anderson Power Products
28K5813
Power Drawer Hsg.low.draw.soc.#12/20/16 Rohs Compliant Anderson Power Products 28K5813
POWER DRAWER HSG.LOW.DRAW.SOC.#12 /20/16 ROHS COMPLIANT: YES

POWER DRAWER HSG.LOW.DRAW.SOC.#12/20/16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 035LDBS 28K5813
Product Name Power Drawer ® 35 Housing Socket Gendered, AWG contacts: 4 #12, 4 #16, 21 #20 Power Drawer Hsg.low.draw.soc.#12/20/16 Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers