Metal Film Resistors H4P 100K 1% 100PPM Product overview: H4P100KFZA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H4P100KFZA can be used for catalog matching and distributor lookup.
100 kOhms ±1% 1W Through Hole Resistor Axial Pulse Withstanding Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-H4P100KFZA | H4P100KFZA-ND |
| Product Name | Resistor | Through Hole Resistors |
| Resistance Range | 100000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 500 volts | |
| Operating AC Voltage | 500 volts | |
| Standards and Certifications | RoHS |