The GTCS25-251M-R02-2 is a two-electrode surface-mount gas discharge tube designed for surge protection in telecom and industrial applications, diverting high-energy transients from sensitive equipment while maintaining low capacitance (<1pF) and minimal signal distortion. It has a DC sparkover voltage of 250V ±20%, an impulse sparkover voltage of 700V at 1kV/μs, and withstands 2.5kA (8x20μs) surge current for 10 hits with a holdover voltage of <135V. It meets UL497B and UL1449 standards, is RoHS and ELV compliant, and comes in tape and reel packaging with a 5mm diameter ceramic package. Insulation resistance is ≥10,000MΩ at 100V DC, and it supports fail-short operation via an optional solder pellet mechanism.
TELECOM, SURGE PROTECTION CIRCUIT Product overview: GTCS25-251M-R02-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-GTCS25-251M-R02-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-GTCS25-251M-R02-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |