TE Connectivity Gas Discharge Tube, 2P, 3Ka, 700V; Product Range Raychem Te Connectivity GTCA26-101M-P02

Description
GAS DISCHARGE TUBE, 2P, 3KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:100V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Vbo Max:100V; Capacitance:1pF
Description
GAS DISCHARGE TUBE, 2P, 3KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:100V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Vbo Max:100V; Capacitance:1pF

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 3Ka, 700V; Product Range Raychem Te Connectivity - 24K2051 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 3Ka, 700V; Product Range Raychem Te Connectivity
24K2051
Gas Discharge Tube, 2P, 3Ka, 700V; Product Range Raychem Te Connectivity 24K2051
GAS DISCHARGE TUBE, 2P, 3KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:100V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Vbo Max:100V; Capacitance:1pF

GAS DISCHARGE TUBE, 2P, 3KA, 700V; Product Range:GTCx26 Series; DC Breakover Voltage:100V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:700V; Breakover Voltage Vbo Max:100V; Capacitance:1pF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24K2051
Product Name Gas Discharge Tube, 2P, 3Ka, 700V; Product Range Raychem Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details