Macro Sensors GHSIR Series GHSIR 750

Description
The Macro Sensors GHSIR 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a radially mounted sealed connector, which results in a much reduced installed length. A mating connector plug is supplied with each unit. The through-bore design allows for air purging of the sensor's bearings to remove potential contaminants.
Datasheet
Description
The Macro Sensors GHSIR 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a radially mounted sealed connector, which results in a much reduced installed length. A mating connector plug is supplied with each unit. The through-bore design allows for air purging of the sensor's bearings to remove potential contaminants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHSIR Series - GHSIR 750 - Macro Sensors
Pennsauken, NJ, USA
GHSIR Series
GHSIR 750
GHSIR Series GHSIR 750
The Macro Sensors GHSIR 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a radially mounted sealed connector, which results in a much reduced installed length. A mating connector plug is supplied with each unit. The through-bore design allows for air purging of the sensor's bearings to remove potential contaminants.

The Macro Sensors GHSIR 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68. The input/output connections are made through a radially mounted sealed connector, which results in a much reduced installed length. A mating connector plug is supplied with each unit. The through-bore design allows for air purging of the sensor's bearings to remove potential contaminants.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number GHSIR 750
Product Name GHSIR Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 7753871 - RS Components, Ltd.
RS Components, Ltd.
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details