Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1134777-A6ER-6104
Packaging: Tube
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole, Right Angle
Features: Sealed - Flux Protection
Contact Finish: Gold
Voltage Rating: 24VDC
Height Above Board: 0.402" (10.20mm)
Length: 0.661" (16.80mm)
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Part Status: Last Time Buy
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
DIP Switches / SIP Switches DIP SWITCH
SWITCH PIANO DIP SPST 25MA 24V
DIP SWITCH; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6E / A6ER Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6ER-6104-ND | 1134777-A6ER-6104 | A6ER-6104 | A6ER-6104 | 91F1875 |
| Product Name | DIP Switches | DIP Switches - A6ER-6104 | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |