TE Connectivity DIP Switch 2319847-8

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.8 MM  [.15 INCH ] Product Length : 20.22 MM  [.796 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 23 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.8 MM  [.15 INCH ] Product Length : 20.22 MM  [.796 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 23 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2319847-8 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2319847-8
DIP Switch 2319847-8
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Dimensions Product Height : 3.8 MM  [.15 INCH ] Product Length : 20.22 MM  [.796 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 23 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Dimensions


  • Product Height : 3.8 MM  [.15 INCH ]
  • Product Length : 20.22 MM  [.796 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 23

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2319847-8
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-435802-0 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 1-2319764-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-1825006-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
View Details