GLASS AXIAL, 10K OHM, HERMETIC SEAL
THERMISTOR, NTC, 10K, AXIAL; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| TE Connectivity | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | GAGA10KM3499J15 | 223-1559-ND | 27AC5941 |
| Product Name | Discrete NTC | NTC Thermistors | Thermistor, Ntc, 10K, Axial; Zero Power Resistance At 25°C Te Connectivity Sensors |
| Package / Electrode Type | Bead |