TE Connectivity Thermistor, Ntc, +100+C, 0.2+C, 300 Ohm; Zero Power Resistance At 25°C Te Connectivity Sensors 44002RC

Description
THERMISTOR, NTC, +100+C, 0.2+C, 300 OHM; Zero Power Resistance at 25°C:300ohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3150K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, +100+C, 0.2+C, 300 OHM; Zero Power Resistance at 25°C:300ohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3150K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, +100+C, 0.2+C, 300 Ohm; Zero Power Resistance At 25°C Te Connectivity Sensors - 01P2784 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, +100+C, 0.2+C, 300 Ohm; Zero Power Resistance At 25°C Te Connectivity Sensors
01P2784
Thermistor, Ntc, +100+C, 0.2+C, 300 Ohm; Zero Power Resistance At 25°C Te Connectivity Sensors 01P2784
THERMISTOR, NTC, +100+C, 0.2+C, 300 OHM; Zero Power Resistance at 25°C:300ohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3150K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, +100+C, 0.2+C, 300 OHM; Zero Power Resistance at 25°C:300ohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3150K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 01P2784
Product Name Thermistor, Ntc, +100+C, 0.2+C, 300 Ohm; Zero Power Resistance At 25°C Te Connectivity Sensors
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details