TE Connectivity Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity GAG10K3976A1.

Description
THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:Series A; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:Series A; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity - 27AC5942 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity
27AC5942
Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity 27AC5942
THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:Series A; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL; Zero Power Resistance at 25°C:10kohm; Product Range:Series A; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 27AC5942
Product Name Thermistor, Ntc, 10K, Radial; Zero Power Resistance At 25°C Te Connectivity
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - GA10KF3435DPGS - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 250 C (-40 to 482 F)
Resistance (@25°C) 10000 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 1857644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details