TE Connectivity Discrete NTC GA10KF3435DPGS

Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 31 Operation/Applicatio n Wire/Cladding Connection : 27 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA10KF3435DPGS Tolerance β-Value (PCT) : ±1 Signal Characteristics 25/85 Beta Value (K) : 3435 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC  [572 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote
Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 31 Operation/Applicatio n Wire/Cladding Connection : 27 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA10KF3435DPGS Tolerance β-Value (PCT) : ±1 Signal Characteristics 25/85 Beta Value (K) : 3435 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC  [572 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete NTC - GA10KF3435DPGS - TE Connectivity
Berwyn, PA, United States
Discrete NTC
GA10KF3435DPGS
Discrete NTC GA10KF3435DPGS
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 31 Operation/Applicatio n Wire/Cladding Connection : 27 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA10KF3435DPGS Tolerance β-Value (PCT) : ±1 Signal Characteristics 25/85 Beta Value (K) : 3435 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC  [572 DEGF ] Resistance (at Tref) (KOHM) : 10 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25

Body Features


  • Wire Connection : Open End

Dimensions


  • Discrete NTC Wire Length (MM) : 31

Operation/Application


  • Wire/Cladding Connection : 27 AWG (0.5mm) Axial Tin/Nickel Plated Copper

Packaging Features


  • Discrete NTC Package : Glass Axial Discrete

Product Type Features


  • Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Model Number : GA10KF3435DPGS
  • Tolerance β-Value (PCT) : ±1

Signal Characteristics


  • 25/85 Beta Value (K) : 3435

Usage Conditions


  • Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250
  • Maximum Temperature : 300 DEGC  [572 DEGF ]
  • Resistance (at Tref) (KOHM) : 10
  • T_ref for Resistance (DEGC) : 25
  • Temperature Accuracy (DEGC) : ± .2 @ 25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number GA10KF3435DPGS
Product Name Discrete NTC
Coating Glass
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11029675-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
NTC Thermistors - 20033262-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 66K5478 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 2252 ohms
View Details