Dimensions Lead Wire Length : 65 MM [2.559 INCH ]
Electrical Characteristics β-Value(25/85) (K) : 3435
Product Type Features NTC Sensor Type : Glass Radial Resistance Tolerance (at 25°C) (PCT) : ± 1 Tolerance β-Value (PCT) : ±2
Usage Conditions Operating Temperature (Max) : 200 DEGC [392 DEGF ] Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ] Resistance (at 25°C) (KOHM) : 10
Dimensions
- Lead Wire Length : 65 MM [2.559 INCH ]
Electrical Characteristics
- β-Value(25/85) (K) : 3435
Product Type Features
- NTC Sensor Type : Glass Radial
- Resistance Tolerance (at 25°C) (PCT) : ± 1
- Tolerance β-Value (PCT) : ±2
Usage Conditions
- Operating Temperature (Max) : 200 DEGC [392 DEGF ]
- Operating Temperature Range : -40 - 250 DEGC [-40 - 482 DEGF ]
- Resistance (at 25°C) (KOHM) : 10