TE Connectivity ™ Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-NICO-018

Description
Win Source Part Number: 1375616-G-NICO-018 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: TSYS Package: Tube Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: G-NICO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -5°C ~ 50°C (-40°C ~ 125°C) Voltage - Supply: 2.2V ~ 3.6V Output Type: I²C, SPI Sensor Type: Digital, Remote Sensing Temperature - Local: -40°C ~ 125°C Resolution: 24 b Accuracy - Highest (Lowest): ±0.1°C (±0.5°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375616-G-NICO-018 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: TSYS Package: Tube Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: G-NICO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -5°C ~ 50°C (-40°C ~ 125°C) Voltage - Supply: 2.2V ~ 3.6V Output Type: I²C, SPI Sensor Type: Digital, Remote Sensing Temperature - Local: -40°C ~ 125°C Resolution: 24 b Accuracy - Highest (Lowest): ±0.1°C (±0.5°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-NICO-018 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-NICO-018
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-NICO-018
Win Source Part Number: 1375616-G-NICO-018 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: TSYS Package: Tube Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: G-NICO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -5°C ~ 50°C (-40°C ~ 125°C) Voltage - Supply: 2.2V ~ 3.6V Output Type: I²C, SPI Sensor Type: Digital, Remote Sensing Temperature - Local: -40°C ~ 125°C Resolution: 24 b Accuracy - Highest (Lowest): ±0.1°C (±0.5°C)

Win Source Part Number: 1375616-G-NICO-018
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Series: TSYS
Package: Tube
Product Status: Active
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: G-NICO
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -5°C ~ 50°C (-40°C ~ 125°C)
Voltage - Supply: 2.2V ~ 3.6V
Output Type: I²C, SPI
Sensor Type: Digital, Remote
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 24 b
Accuracy - Highest (Lowest): ±0.1°C (±0.5°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number G-NICO-018
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5906 - Newark, An Avnet Company
Specs
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Threaded Nozzle RTD - Plastic -  - Pyromation
Specs
Basic Element Used RTD
Element Configuration Single Element (optional feature); Double Element (optional feature)
Probe Configuration Straight Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details