Advantech Thermocouple Input Module; Current Rating Advantech ADAM-4018-D2E

Description
THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Input Module; Current Rating Advantech - 59M8601 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Input Module; Current Rating Advantech
59M8601
Thermocouple Input Module; Current Rating Advantech 59M8601
THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE INPUT MODULE; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 59M8601
Product Name Thermocouple Input Module; Current Rating Advantech
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
 - 3429460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details