Sensata Technologies Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 ITTUJ400A

Description
TC PROBE, J TYPE, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet
Description
TC PROBE, J TYPE, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 - 57AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
57AC5906
Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3 57AC5906
TC PROBE, J TYPE, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

TC PROBE, J TYPE, 6MM X 400MM, SS; Length:400mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 57AC5906
Product Name Tc Probe, J Type, 6Mm X 400Mm, Ss; Length Sensata/cynergy3
Diameter or Width Range 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 M - pt-100-m - BARTEC
Specs
Basic Element Used RTD
View Details
Thermocouples, Temperature Probes - 725-1710-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details