TE Connectivity Ribbon Cable, 10Way, 1; No. Of Conductors Te Connectivity FSN-21A-10

Description
RIBBON CABLE, 10WAY, 1"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10WAY, 1"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Way, 1; No. Of Conductors Te Connectivity - 31M5025 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Way, 1; No. Of Conductors Te Connectivity
31M5025
Ribbon Cable, 10Way, 1; No. Of Conductors Te Connectivity 31M5025
RIBBON CABLE, 10WAY, 1"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes

RIBBON CABLE, 10WAY, 1"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5025
Product Name Ribbon Cable, 10Way, 1; No. Of Conductors Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details