TE Connectivity Switch, Spst, 0.05A, 24Vdc, Pcb, R/a; Product Range Te Connectivity FSMRA4JH

Description
SWITCH, SPST, 0.05A, 24VDC, PCB, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, 0.05A, 24VDC, PCB, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.05A, 24Vdc, Pcb, R/a; Product Range Te Connectivity - 95M4255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 24Vdc, Pcb, R/a; Product Range Te Connectivity
95M4255
Switch, Spst, 0.05A, 24Vdc, Pcb, R/a; Product Range Te Connectivity 95M4255
SWITCH, SPST, 0.05A, 24VDC, PCB, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 24VDC, PCB, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - FSMRA4JH - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
FSMRA4JH
Pushbutton Switches FSMRA4JH
Plugin,6.6x7.1mm Tactile Switches ROHS

Plugin,6.6x7.1mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 95M4255 FSMRA4JH
Product Name Switch, Spst, 0.05A, 24Vdc, Pcb, R/a; Product Range Te Connectivity Pushbutton Switches
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDT - Pushbutton - NDTGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details