SCHURTER Inc Tactile Switches 1241.1625.3

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-7023-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-7023-ND
Tactile Switches 486-7023-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1625.3
Pushbutton Switches 1241.1625.3
Pushbutton Switches PMS IP67 ROT RED 9,85 MM

Pushbutton Switches PMS IP67 ROT RED 9,85 MM

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1625.3
Switches - Tactile Switches 1241.1625.3
SWITCH TACTILE SPST-NO 0.05A 42V

SWITCH TACTILE SPST-NO 0.05A 42V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-7023-ND 1241.1625.3 1241.1625.3
Product Name Tactile Switches Pushbutton Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 11.40mm x 11.40mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - Tactile Switches - 1104712-B3WN-6002 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.2000 kg)
View Details
5 suppliers
Tactile Switches - 486-3918-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2331402-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details