TE Connectivity ™ Tactile Switches FSM9JAH

Description
Tactile Switches 6MM H/T NYLON 6/6 WH TACTILE SWITCH W/ESD
Datasheet
Description
Tactile Switches 6MM H/T NYLON 6/6 WH TACTILE SWITCH W/ESD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM9JAH
Tactile Switches FSM9JAH
Tactile Switches 6MM H/T NYLON 6/6 WH TACTILE SWITCH W/ESD

Tactile Switches 6MM H/T NYLON 6/6 WH TACTILE SWITCH W/ESD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number FSM9JAH
Product Name Tactile Switches
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers