The Capacitive Switch (part number 44AC3567) from Schurter is designed for applications requiring a momentary or latching switch with a maximum switching voltage of 42 VAC and a current rating of 0.1 A. It features a capacitive touch actuation with no mechanical moving parts, ensuring wearless operation. The switch is available in various illumination options, including multicolor and ring illumination, and is constructed from durable materials such as stainless steel and scratch-resistant ceramics. This switch has a supply voltage range of 5 to 28 VDC and includes protections against reverse polarity and short circuits. It is rated for IP67 protection, making it suitable for environments where dust and water exposure is a concern, although it is not recommended for use in sanitary applications. The operating temperature range is from -40 to +60 °C, ensuring reliability in diverse conditions. The switch connections are made via wires, with configurations available for both multicolor and standard illumination setups. Engineers should consider this product for its robust design, versatility in illumination, and protective features, which make it suitable for a wide range of applications.
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 100MA 42V
CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes
Pushbutton Switches 16mm METAL RING ILUM RED/GREEN STANLS STL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-3356-ND | 3-101-413 | 44AC3567 | 3-101-413 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Capacitive Switch, 0.1A, 42Vac; Product Range Schurter | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads | Wire Lead | |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |