Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
TE CONNECTIVITY
FSM4JSMLXTR -- FSM4JSMLXTR=TACT,SMT,T&R ROHS COMPLIANT ALCOSWITCH TE CONNECTIVITY
TE Connectivity
Fsm4Jsmlxtr=Tact,smt,t&r Rohs Compliant Alcoswitch Te Connectivity
FSM4JSMLXTR
Description
FSM4JSMLXTR=TACT,SMT ,T&R ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
FSM4JSMLXTR=TACT,SMT ,T&R ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fsm4Jsmlxtr=Tact,smt,t&r Rohs Compliant Alcoswitch Te Connectivity
23R8465
Fsm4Jsmlxtr=Tact,smt,t&r Rohs Compliant Alcoswitch Te Connectivity
23R8465
FSM4JSMLXTR=TACT,SMT ,T&R ROHS COMPLIANT: YES
FSM4JSMLXTR=TACT,SMT
,T&R ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Touch Switches and Tactile Switches
Product Number
23R8465
Product Name
Fsm4Jsmlxtr=Tact,smt,t&r Rohs Compliant Alcoswitch Te Connectivity
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
H program - HDT - Pushbuttons - HDT-BL-GN-101-4
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Altech Corp.
22mm Illuminated Selector Push Buttons
2ASL1LB-1-024
Specs
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
SCHURTER Inc
Tactile Switches
1241.1055.8000
Specs
Actuator Specifications
Round Button
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3
suppliers
Aratas America LLC
B3FS Tactile Switch (SMT)
B3FS-1012P
Specs
Switch Dimensions
4.3 x 6 x 6.3 mm
Terminal Type
Surfece mount
Min. Actuating Force
0.3 lbs (0.1499 kg)
View Details
9
suppliers