TE Connectivity Switch, Tactile, 50Ma, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity FSM4JRT..

Description
SWITCH, TACTILE, 50MA, 24VDC, THT; Product Range:FSMJRT Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, 50MA, 24VDC, THT; Product Range:FSMJRT Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, 50Ma, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity - 40Y2449 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity
40Y2449
Switch, Tactile, 50Ma, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity 40Y2449
SWITCH, TACTILE, 50MA, 24VDC, THT; Product Range:FSMJRT Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 24VDC, THT; Product Range:FSMJRT Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 40Y2449
Product Name Switch, Tactile, 50Ma, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3859-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers