SCHURTER Inc Pushbutton Switches 3-101-400

Description
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3350-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3350-ND
Pushbutton Switches 486-3350-ND
Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front

Pushbutton Switch SPST Capacitive, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-400
Switches - Pushbutton Switches 3-101-400
SWITCH PUSHBUTTON SPST 100MA 42V

SWITCH PUSHBUTTON SPST 100MA 42V

Supplier's Site
Capacitive Switch, 0.1A, 42Vac; Product Range Schurter - 44AC3561 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Switch, 0.1A, 42Vac; Product Range Schurter
44AC3561
Capacitive Switch, 0.1A, 42Vac; Product Range Schurter 44AC3561
CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes

CAPACITIVE SWITCH, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:16.1mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-400
Pushbutton Switches 3-101-400
Pushbutton Switches 16mm METAL RING ILUM MULTICOLR STANLS STL

Pushbutton Switches 16mm METAL RING ILUM MULTICOLR STANLS STL

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 486-3350-ND 3-101-400 44AC3561 3-101-400
Product Name Pushbutton Switches Switches - Pushbutton Switches Capacitive Switch, 0.1A, 42Vac; Product Range Schurter Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Lead
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
Tactile Switches - 486-3680-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers