The JB15HBPE-JB is an illuminated, low-profile, process-sealed tactile switch with a high operating force, featuring a flat snap-on cap, translucent white lens, and white button. It has a SPST (OFF-(ON)) circuit, straight PC terminals, and a dome contact providing crisp tactile feedback. The switch operates with a nominal force of 2.65N and a total travel of 0.300mm, supports 125mA at 24V DC, and offers a mechanical and electrical life of 1,000,000 operations minimum. The case and base are made of glass fiber reinforced polyamide and PBT, rated UL94V-0. It is rated for an operating temperature range of -25°C to +70°C, with sealing by nitrile butadiene rubber. The PCB terminal spacing conforms to a 2.54mm grid, and the terminals provide spring action for secure mounting. The LED circuit requires an external power source and is isolated from the switch circuit.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches SPST OFF-(ON) YL/WHT
SWITCH TACT SPST-NO 0.125A 24V
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HBPE-JB | 360-2637-ND | 2300-JB15HBPE-JB | JB15HBPE-JB | JB15HBPE-JB | 10X0066 |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2651 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |