TE Connectivity Fsm14Jah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity FSM14JAH

Description
FSM14JAH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES
Datasheet
Description
FSM14JAH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fsm14Jah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity - 23R8444 - Newark, An Avnet Company
Chicago, IL, United States
Fsm14Jah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity
23R8444
Fsm14Jah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity 23R8444
FSM14JAH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES

FSM14JAH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSM14JAH
Tactile Switches FSM14JAH
Tactile Switches 6MM HIGH TEMP TACTILE SWITCH

Tactile Switches 6MM HIGH TEMP TACTILE SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 23R8444 FSM14JAH
Product Name Fsm14Jah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity Tactile Switches
Switch Type Tact Switch
Features RoHS RoHS
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Min. Actuating Force 0.6 lbs (0.2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/GR -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 3-101-023-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers