TE Connectivity ™ Cables, Wires Fiber Optic Cables - F96223-000 F96223-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998251-F96223-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): F96223-00055A1822-10 -9/96-9CS2199; 9-1201752-1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998251-F96223-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): F96223-00055A1822-10 -9/96-9CS2199; 9-1201752-1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - F96223-000 - F96223-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - F96223-000
F96223-000
Cables, Wires Fiber Optic Cables - F96223-000 F96223-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998251-F96223-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): F96223-00055A1822-10 -9/96-9CS2199; 9-1201752-1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998251-F96223-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): F96223-00055A1822-10-9/96-9CS2199; 9-1201752-1;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number F96223-000
Product Name Cables, Wires Fiber Optic Cables - F96223-000
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details