TE Connectivity Multicore Cable F44043-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Ultra Hi-Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Black, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Insulation Diameter : .58 MM  [.023 INCH ] Outside Cable Diameter : 1.61 MM  [.063 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Ultra Hi-Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Black, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Insulation Diameter : .58 MM  [.023 INCH ] Outside Cable Diameter : 1.61 MM  [.063 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - F44043-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
F44043-000
Multicore Cable F44043-000
Body Features Cable Color : White Conductor Material : Silver-Coated Ultra Hi-Strength Copper Alloy Shield Material : Tin-Plated Copper Wire Color (Base) : Black, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Insulation Diameter : .58 MM  [.023 INCH ] Outside Cable Diameter : 1.61 MM  [.063 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 28 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Ultra Hi-Strength Copper Alloy
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Black, White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 7

Dimensions


  • Conductor Insulation Diameter : .58 MM  [.023 INCH ]
  • Outside Cable Diameter : 1.61 MM  [.063 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Flat Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number F44043-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 065215-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 057741-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details