TE Connectivity Power Cable 0594753001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 0594753001 - TE Connectivity
Berwyn, PA, United States
Power Cable
0594753001
Power Cable 0594753001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.5 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 1.5

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : TR16
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 0594753001
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 141561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Sensor Cable - 001927-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Aluminized PET
View Details
Twisted Pair Cable - 117571-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details