TE Connectivity RF Antennas EXR400BN

Description
410MHz Whip, Tilt RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount
Datasheet
Description
410MHz Whip, Tilt RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXR400BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXR400BN
RF Antennas EXR400BN
410MHz Whip, Tilt RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount

410MHz Whip, Tilt RF Antenna 400MHz ~ 420MHz BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXR400BN
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details