Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : M10x1 Male
Dimensions Dimensions : Hex 15 MM [Hex .59 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 100 mV Pressure (PSI) : 75 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 5 bar Proof Pressure Range : 2X FS
Other Sensor Options : IP67 Protection
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 5
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : No Connector
- Pressure Port/Fitting : M10x1 Male
Dimensions
- Dimensions : Hex 15 MM [Hex .59 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10
Operation/Application
- Output/Span : 100 mV
- Pressure (PSI) : 75
- Pressure Accuracy : Down to ± .25% FSO
- Pressure Range : 0 - 5 bar
- Proof Pressure Range : 2X FS
Other
- Sensor Options : IP67 Protection
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 5