TE Connectivity Pressure Transducers 10219148-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 32 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 20
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 32 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10219148-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10219148-00
Pressure Transducers 10219148-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Hex Width Across Flats : 11 MM  [.433 INCH ] Product Diameter : 11 MM  [.433 INCH ] Product Height : 24 MM  [.945 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 32 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X FS Other Port Fitting : M8x1 Male Sensor Options : Shielded Cable, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Hex Width Across Flats : 11 MM  [.433 INCH ]
  • Product Diameter : 11 MM  [.433 INCH ]
  • Product Height : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 8 - 32

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M8x1 Male
  • Sensor Options : Shielded Cable, Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 20
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10219148-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208708-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10215773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10211989-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details