TE Connectivity Pressure Transducers 11016464-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 13.2 MM  [Dia .52 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.05% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 13.2 MM  [Dia .52 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.05% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11016464-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11016464-00
Pressure Transducers 11016464-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 13.2 MM  [Dia .52 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.05% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 3 m
  • Pressure Port/Fitting : M8x1 Male

Dimensions


  • Dimensions : Dia 13.2 MM  [Dia .52 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.05% FSO
  • Pressure Range : 0 - 3.5 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Cable Length

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 3.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11016464-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221749-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Board Mount Pressure Sensors - 1010451-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10212641-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10202023-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
2 suppliers