TE Connectivity Force Sensor Elements EXAM-X-S00004

Description
Electrical Characteristics Supply Voltage (VDC) : 15 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 10.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote
Description
Electrical Characteristics Supply Voltage (VDC) : 15 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 10.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Sensor Elements - EXAM-X-S00004 - TE Connectivity
Berwyn, PA, United States
Force Sensor Elements
EXAM-X-S00004
Force Sensor Elements EXAM-X-S00004
Electrical Characteristics Supply Voltage (VDC) : 15 Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier Signal Characteristics Output Signal : .5 - 10.5 V Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Electrical Characteristics


  • Supply Voltage (VDC) : 15

Product Type Features


  • Force Sensor Element Sensor Type : Voltage Inline amplifier

Signal Characteristics


  • Output Signal : .5 - 10.5 V

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EXAM-X-S00004
Product Name Force Sensor Elements
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20020800-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
NISO;MODEL NO:89-03KS-4R - 89-03KS-4R - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Sensors - 20009605-45 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - 20007577-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers