TE Connectivity Force Sensors 20020800-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 3600 Full Scale Range (NEWT) : 0 - 16000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±.02 Zero Shift in CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : Seat Belt Load Cell Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 3600 Full Scale Range (NEWT) : 0 - 16000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±.02 Zero Shift in CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : Seat Belt Load Cell Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20020800-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20020800-00
Force Sensors 20020800-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 3600 Full Scale Range (NEWT) : 0 - 16000 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 2 mV/V Other Force Direction : Tension Sensitivity Shift (PCTFSDEGC) : ±.02 Zero Shift in CTR (PCTFSDEGC) : ±.02 Product Type Features Force Sensor Type : Seat Belt Load Cell Usage Conditions Accuracy (PCTFS) : ±3 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 3600
  • Full Scale Range (NEWT) : 0 - 16000
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 2 mV/V

Other


  • Force Direction : Tension
  • Sensitivity Shift (PCTFSDEGC) : ±.02
  • Zero Shift in CTR (PCTFSDEGC) : ±.02

Product Type Features


  • Force Sensor Type : Seat Belt Load Cell

Usage Conditions


  • Accuracy (PCTFS) : ±3
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-20020800-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-20020800-00-ND
Force Sensors, Load Cells 223-20020800-00-ND
SEN FORCE 1631.55KGF PUSHBUTTON

SEN FORCE 1631.55KGF PUSHBUTTON

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20020800-00 223-20020800-00-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - 223-EXFTC-1KN-C20029-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN31-100N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN31-1KN-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensor Elements - 20009605-69 - TE Connectivity
Specs
Device Sensor Element / Chip
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details