TE Connectivity Force Sensors 20009605-45

Description
Electrical Characteristics Full Scale Range (LBF) : 25 Full Scale Range (NEWT) : 125 Supply Voltage Range (VDC) : 3 Industry Standards IP Rating : IP43 Operation/Applicatio n Output Signal Details : I2C (Sleep) Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 25 Full Scale Range (NEWT) : 125 Supply Voltage Range (VDC) : 3 Industry Standards IP Rating : IP43 Operation/Applicatio n Output Signal Details : I2C (Sleep) Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20009605-45 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20009605-45
Force Sensors 20009605-45
Electrical Characteristics Full Scale Range (LBF) : 25 Full Scale Range (NEWT) : 125 Supply Voltage Range (VDC) : 3 Industry Standards IP Rating : IP43 Operation/Applicatio n Output Signal Details : I2C (Sleep) Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 25
  • Full Scale Range (NEWT) : 125
  • Supply Voltage Range (VDC) : 3

Industry Standards


  • IP Rating : IP43

Operation/Application


  • Output Signal Details : I2C (Sleep)

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20009605-45
Product Name Force Sensors
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20006003-03 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Sensors - 10215931-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-200N-C20021-ND - DigiKey
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 10210018-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details