TE Connectivity Contactor, Dpst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity EV202AVAND

Description
CONTACTOR, DPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, DPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity - 06AC2673 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity
06AC2673
Contactor, Dpst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity 06AC2673
CONTACTOR, DPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: Yes

CONTACTOR, DPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Switching Power AC1:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 06AC2673
Product Name Contactor, Dpst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0481104712 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3596-GXNC14CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1616097-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details