TE Connectivity Antennas ETRAB821-18503

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 821 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 821 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRAB821-18503 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 821 - 896, 1850 - 1990 Frequency Category : 824 - 1990 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 821 - 896, 1850 - 1990
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 5.15
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number ETRAB821-18503
Product Name Antennas
Applications Modem or Wireless Network; Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers