TE Connectivity Antennas ETRAB1550

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 155 - 160 Frequency Category : 154 - 250 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 155 - 160 Frequency Category : 154 - 250 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRAB1550 - TE Connectivity
Berwyn, PA, United States
Antennas
ETRAB1550
Antennas ETRAB1550
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 155 - 160 Frequency Category : 154 - 250 Gain (Max) (DB) : 2.15 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : VHF
  • Primary Application : VHF

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 155 - 160
  • Frequency Category : 154 - 250
  • Gain (Max) (DB) : 2.15
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ETRAB1550-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ETRAB1550-ND
RF Antennas ETRAB1550-ND
158MHz Dome RF Antenna 155MHz ~ 160MHz 0dB NMO Base Mount

158MHz Dome RF Antenna 155MHz ~ 160MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - ETRAB1550 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ETRAB1550
RF Antennas ETRAB1550
158MHz Dome RF Antenna 155MHz ~ 160MHz 0dB NMO Base Mount

158MHz Dome RF Antenna 155MHz ~ 160MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ETRAB1550 ETRAB1550-ND ETRAB1550
Product Name Antennas RF Antennas RF Antennas
Applications VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 155.0 to 160.0 MHz 158.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344654-0 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513247-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2108948-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers