TE Connectivity Antennas ETRA821-18503P

Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cellular, PCE Number of Ports : 1 Industry Standards Wireless Application : M2M, LPWAN, LMR, ISM, IoT, Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 821 - 896 Gain (Max) (DB) : 5.15
Request a Quote
Description
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cellular, PCE Number of Ports : 1 Industry Standards Wireless Application : M2M, LPWAN, LMR, ISM, IoT, Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 821 - 896 Gain (Max) (DB) : 5.15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - ETRA821-18503P - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Vehicular Band Type : Cellular, PCE Number of Ports : 1 Industry Standards Wireless Application : M2M, LPWAN, LMR, ISM, IoT, Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 821 - 896 Gain (Max) (DB) : 5.15

Configuration Features


  • Antenna Style : External
  • Antenna Type : Vehicular
  • Band Type : Cellular, PCE
  • Number of Ports : 1

Industry Standards


  • Wireless Application : M2M, LPWAN, LMR, ISM, IoT, Cellular

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 1850 - 1990, 821 - 896
  • Gain (Max) (DB) : 5.15
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number ETRA821-18503P
Product Name Antennas
Applications Modem or Wireless Network; M2M, LPWAN, LMR, ISM, IoT, Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers