Body Features Primary Product Color : Gray
Dimensions Creepage Distance (MM) : 5820 Product Height (MM) : 1770
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 110.4 Discharge Current (Nominal) (KAMP) : 10 Impulse Voltage 1.2/50µs (Positive) (KV) : 720 Power Component Voltage Class : High Voltage Repetitive Charge Transfer Rating (Qrs) (C) : 1.6 Residual Voltage (Nominal Current) (KV) : 348.45 Short Circuit Current (KAMP) : 65 Voltage Rating (Ur) (KV) : 138
Mechanical Attachment Cantilever Strength -SSL (KN) : 1
Operation/Applicatio
n Power Component Application Type : Station
Product Availability Product Availability : Worldwide
Product Type Features Designation Class : SL
Usage Conditions Power Frequency Withstand (Wet) (KV) : 386
Body Features
- Primary Product Color : Gray
Dimensions
- Creepage Distance (MM) : 5820
- Product Height (MM) : 1770
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : 110.4
- Discharge Current (Nominal) (KAMP) : 10
- Impulse Voltage 1.2/50µs (Positive) (KV) : 720
- Power Component Voltage Class : High Voltage
- Repetitive Charge Transfer Rating (Qrs) (C) : 1.6
- Residual Voltage (Nominal Current) (KV) : 348.45
- Short Circuit Current (KAMP) : 65
- Voltage Rating (Ur) (KV) : 138
Mechanical Attachment
- Cantilever Strength -SSL (KN) : 1
Operation/Application
- Power Component Application Type : Station
Product Availability
- Product Availability : Worldwide
Product Type Features
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 386