Body Features Color : Black Weight (KG) : .2
Configuration Features Termination Stud Thread : M8
Dimensions Surge Arrester Height (MM) : 56
Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : .44 Discharge Current (Nominal) (KAMP) : 10 Residual Voltage (Nominal Current) (KV) : 1.6 Short Circuit Current (KAMP) : 40
Operation/Applicatio
n Application Type : LV Verhead Network Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability Minimum Order Quantity : 3 Surge Arrester Product Availability : Worldwide
Product Type Features Product Family : LV Surge Arrester Class : Type II
Body Features
- Color : Black
- Weight (KG) : .2
Configuration Features
- Termination Stud Thread : M8
Dimensions
- Surge Arrester Height (MM) : 56
Electrical Characteristics
- Continuous Operating Voltage (Uc) (KV) : .44
- Discharge Current (Nominal) (KAMP) : 10
- Residual Voltage (Nominal Current) (KV) : 1.6
- Short Circuit Current (KAMP) : 40
Operation/Application
- Application Type : LV Verhead Network
- Free of Lead, Cadmium, Heavy Metals : Yes
Product Availability
- Minimum Order Quantity : 3
- Surge Arrester Product Availability : Worldwide
Product Type Features
- Product Family : LV
- Surge Arrester Class : Type II