TE Connectivity Circular Cable Clamp, Size 13, Plastic; Product Range Amp Te Connectivity 206966-9.

Description
CIRCULAR CABLE CLAMP, SIZE 13, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 13, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 13, Plastic; Product Range Amp Te Connectivity - 26AC6468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 13, Plastic; Product Range Amp Te Connectivity
26AC6468
Circular Cable Clamp, Size 13, Plastic; Product Range Amp Te Connectivity 26AC6468
CIRCULAR CABLE CLAMP, SIZE 13, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 13, PLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CIRCULAR CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC6468
Product Name Circular Cable Clamp, Size 13, Plastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074605 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details